Vishay Precision Group Res Wirewound 50 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00750R00JS73

Description
Res Wirewound 50 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 50 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00750R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00750R00JS73
Res Wirewound 50 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00750R00JS73
Res Wirewound 50 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 50 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00750R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00750R00JS73
Wirewound Resistors 3110-CW00750R00JS73
CW-7 50 5% S73

CW-7 50 5% S73

Supplier's Site Datasheet
Cw-7 50 5% S73 Vishay - 28M5342 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 50 5% S73 Vishay
28M5342
Cw-7 50 5% S73 Vishay 28M5342
CW-7 50 5% S73

CW-7 50 5% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00750R00JS73 3110-CW00750R00JS73 28M5342
Product Name Res Wirewound 50 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 50 5% S73 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details