Vishay Precision Group Wirewound Resistors CW00750K00JS73

Description
CW-7 50K 5% S73
Request a Quote Datasheet
Description
CW-7 50K 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00750K00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00750K00JS73
Wirewound Resistors 3110-CW00750K00JS73
CW-7 50K 5% S73

CW-7 50K 5% S73

Supplier's Site Datasheet
Res Wirewound 50K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00750K00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00750K00JS73
Res Wirewound 50K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00750K00JS73
Res Wirewound 50K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 50K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 1.218 X 0.312, 50 Kohm, 5% Vishay - 43C8411 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 1.218 X 0.312, 50 Kohm, 5% Vishay
43C8411
Cw, 1.218 X 0.312, 50 Kohm, 5% Vishay 43C8411
CW, 1.218 x 0.312", 50 kOhm, 5%

CW, 1.218 x 0.312", 50 kOhm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00750K00JS73 CW00750K00JS73 43C8411
Product Name Wirewound Resistors Res Wirewound 50K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 1.218 X 0.312, 50 Kohm, 5% Vishay
Category / Application Industrial
Resistance Range 50000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C104R7JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details