Vishay Precision Group Wirewound Resistors CW0074K600JE73

Description
CW-7 4.6K 5% E73 e3
Request a Quote Datasheet
Description
CW-7 4.6K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0074K600JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0074K600JE73
Wirewound Resistors 3110-CW0074K600JE73
CW-7 4.6K 5% E73 e3

CW-7 4.6K 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 4.6K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW0074K600JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.6K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW0074K600JE73
Res Wirewound 4.6K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0074K600JE73
Res Wirewound 4.6K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.6K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 4.6K 5% E73 E3 Vishay - 70P1819 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 4.6K 5% E73 E3 Vishay
70P1819
Cw-7 4.6K 5% E73 E3 Vishay 70P1819
CW-7 4.6K 5% E73 e3

CW-7 4.6K 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0074K600JE73 CW0074K600JE73 70P1819
Product Name Wirewound Resistors Res Wirewound 4.6K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 4.6K 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 4600 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers