Vishay Precision Group Wirewound Resistors CW0074K500JS73

Description
CW-7 4.5K 5% S73
Request a Quote Datasheet
Description
CW-7 4.5K 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0074K500JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0074K500JS73
Wirewound Resistors 3110-CW0074K500JS73
CW-7 4.5K 5% S73

CW-7 4.5K 5% S73

Supplier's Site Datasheet
Res Wirewound 4.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW0074K500JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW0074K500JS73
Res Wirewound 4.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0074K500JS73
Res Wirewound 4.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 1.218 X 0.312, 4.5 Kohm, 5% Vishay - 43C8392 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 1.218 X 0.312, 4.5 Kohm, 5% Vishay
43C8392
Cw, 1.218 X 0.312, 4.5 Kohm, 5% Vishay 43C8392
CW, 1.218 x 0.312", 4.5 kOhm, 5%

CW, 1.218 x 0.312", 4.5 kOhm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0074K500JS73 CW0074K500JS73 43C8392
Product Name Wirewound Resistors Res Wirewound 4.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 1.218 X 0.312, 4.5 Kohm, 5% Vishay
Category / Application Industrial
Resistance Range 4500 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details