Vishay Precision Group Res Wirewound 4.3K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0074K300JE73

Description
Res Wirewound 4.3K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 4.3K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.3K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW0074K300JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW0074K300JE73
Res Wirewound 4.3K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0074K300JE73
Res Wirewound 4.3K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.3K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0074K300JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0074K300JE73
Wirewound Resistors 3110-CW0074K300JE73
CW-7 4.3K 5% E73 e3

CW-7 4.3K 5% E73 e3

Supplier's Site Datasheet
Cw-7 4.3K 5% E73 E3 Vishay - 70P1811 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 4.3K 5% E73 E3 Vishay
70P1811
Cw-7 4.3K 5% E73 E3 Vishay 70P1811
CW-7 4.3K 5% E73 e3

CW-7 4.3K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0074K300JE73 3110-CW0074K300JE73 70P1811
Product Name Res Wirewound 4.3K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 4.3K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers