Vishay Precision Group Res Wirewound 430 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW007430R0JE12

Description
Res Wirewound 430 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 430 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 430 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW007430R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW007430R0JE12
Res Wirewound 430 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW007430R0JE12
Res Wirewound 430 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 430 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW007430R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007430R0JE12
Wirewound Resistors 3110-CW007430R0JE12
CW-7 430 5% E12 e3

CW-7 430 5% E12 e3

Supplier's Site Datasheet
Cw-7 430 5% E12 E3 Vishay - 70P1886 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 430 5% E12 E3 Vishay
70P1886
Cw-7 430 5% E12 E3 Vishay 70P1886
CW-7 430 5% e12 E3

CW-7 430 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW007430R0JE12 3110-CW007430R0JE12 70P1886
Product Name Res Wirewound 430 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 430 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details