Vishay Precision Group Wirewound Resistors CW007416R0KE73

Description
CW-7 416 10% E73 e3
Request a Quote Datasheet
Description
CW-7 416 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007416R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007416R0KE73
Wirewound Resistors 3110-CW007416R0KE73
CW-7 416 10% E73 e3

CW-7 416 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 416 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW007416R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 416 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW007416R0KE73
Res Wirewound 416 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007416R0KE73
Res Wirewound 416 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 416 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 416 10% E73 E3 Vishay - 70P1873 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 416 10% E73 E3 Vishay
70P1873
Cw-7 416 10% E73 E3 Vishay 70P1873
CW-7 416 10% E73 e3

CW-7 416 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW007416R0KE73 CW007416R0KE73 70P1873
Product Name Wirewound Resistors Res Wirewound 416 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 416 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 416 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630024-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details