Vishay Precision Group Res Wirewound 3.6K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0073K600JE73

Description
Res Wirewound 3.6K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 3.6K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.6K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW0073K600JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.6K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW0073K600JE73
Res Wirewound 3.6K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0073K600JE73
Res Wirewound 3.6K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.6K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0073K600JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0073K600JE73
Wirewound Resistors 3110-CW0073K600JE73
CW-7 3.6K 5% E73 e3

CW-7 3.6K 5% E73 e3

Supplier's Site Datasheet
Cw-7 3.6K 5% E73 E3 Vishay - 70P1631 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 3.6K 5% E73 E3 Vishay
70P1631
Cw-7 3.6K 5% E73 E3 Vishay 70P1631
CW-7 3.6K 5% E73 e3

CW-7 3.6K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0073K600JE73 3110-CW0073K600JE73 70P1631
Product Name Res Wirewound 3.6K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 3.6K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers