Vishay Precision Group Res Wirewound 31.6 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00731R60JE73

Description
Res Wirewound 31.6 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 31.6 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 31.6 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00731R60JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 31.6 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00731R60JE73
Res Wirewound 31.6 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00731R60JE73
Res Wirewound 31.6 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 31.6 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00731R60JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00731R60JE73
Wirewound Resistors 3110-CW00731R60JE73
CW-7 31.6 5% E73 e3

CW-7 31.6 5% E73 e3

Supplier's Site Datasheet
Cw-7 31.6 5% E73 E3 Vishay - 70P1696 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 31.6 5% E73 E3 Vishay
70P1696
Cw-7 31.6 5% E73 E3 Vishay 70P1696
CW-7 31.6 5% E73 e3

CW-7 31.6 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00731R60JE73 3110-CW00731R60JE73 70P1696
Product Name Res Wirewound 31.6 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 31.6 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details