Vishay Precision Group Res Wirewound 30.1 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00730R10JE12

Description
Res Wirewound 30.1 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 30.1 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 30.1 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00730R10JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30.1 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00730R10JE12
Res Wirewound 30.1 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00730R10JE12
Res Wirewound 30.1 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 30.1 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00730R10JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00730R10JE12
Wirewound Resistors 3110-CW00730R10JE12
CW-7 30.1 5% E12 e3

CW-7 30.1 5% E12 e3

Supplier's Site Datasheet
Cw-7 30.1 5% E12 E3 Vishay - 70P1683 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 30.1 5% E12 E3 Vishay
70P1683
Cw-7 30.1 5% E12 E3 Vishay 70P1683
CW-7 30.1 5% e12 E3

CW-7 30.1 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00730R10JE12 3110-CW00730R10JE12 70P1683
Product Name Res Wirewound 30.1 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 30.1 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers