Vishay Precision Group Wirewound Resistors CW0072R370KE12

Description
CW-7 2.37 10% E12 e3
Request a Quote Datasheet
Description
CW-7 2.37 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0072R370KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0072R370KE12
Wirewound Resistors 3110-CW0072R370KE12
CW-7 2.37 10% E12 e3

CW-7 2.37 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 2.37 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0072R370KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.37 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0072R370KE12
Res Wirewound 2.37 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk CW0072R370KE12
Res Wirewound 2.37 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.37 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 2.37 10% E12 E3 Vishay - 70P1475 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 2.37 10% E12 E3 Vishay
70P1475
Cw-7 2.37 10% E12 E3 Vishay 70P1475
CW-7 2.37 10% e12 E3

CW-7 2.37 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0072R370KE12 CW0072R370KE12 70P1475
Product Name Wirewound Resistors Res Wirewound 2.37 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-7 2.37 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2.37 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details