Vishay Precision Group Res Wirewound 2.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW0072K800KE12

Description
Res Wirewound 2.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0072K800KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0072K800KE12
Res Wirewound 2.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW0072K800KE12
Res Wirewound 2.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0072K800KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0072K800KE12
Wirewound Resistors 3110-CW0072K800KE12
CW-7 2.8K 10% E12 e3

CW-7 2.8K 10% E12 e3

Supplier's Site Datasheet
Cw-7 2.8K 10% E12 E3 Vishay - 70P1459 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 2.8K 10% E12 E3 Vishay
70P1459
Cw-7 2.8K 10% E12 E3 Vishay 70P1459
CW-7 2.8K 10% e12 E3

CW-7 2.8K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0072K800KE12 3110-CW0072K800KE12 70P1459
Product Name Res Wirewound 2.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 2.8K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879073-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 56 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details