Vishay Precision Group Wirewound Resistors CW0072K500JE73

Description
CW-7 2.5K 5% E73 e3
Request a Quote Datasheet
Description
CW-7 2.5K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0072K500JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0072K500JE73
Wirewound Resistors 3110-CW0072K500JE73
CW-7 2.5K 5% E73 e3

CW-7 2.5K 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 2.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW0072K500JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW0072K500JE73
Res Wirewound 2.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0072K500JE73
Res Wirewound 2.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 2.5K 5% E73 E3 Vishay - 70P1446 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 2.5K 5% E73 E3 Vishay
70P1446
Cw-7 2.5K 5% E73 E3 Vishay 70P1446
CW-7 2.5K 5% E73 e3

CW-7 2.5K 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0072K500JE73 CW0072K500JE73 70P1446
Product Name Wirewound Resistors Res Wirewound 2.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 2.5K 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2500 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details