Vishay Precision Group Res Wirewound 274 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW007274R0KE12

Description
Res Wirewound 274 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 274 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 274 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW007274R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 274 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW007274R0KE12
Res Wirewound 274 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW007274R0KE12
Res Wirewound 274 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 274 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW007274R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007274R0KE12
Wirewound Resistors 3110-CW007274R0KE12
CW-7 274 10% E12 e3

CW-7 274 10% E12 e3

Supplier's Site Datasheet
Cw-7 274 10% E12 E3 Vishay - 70P1596 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 274 10% E12 E3 Vishay
70P1596
Cw-7 274 10% E12 E3 Vishay 70P1596
CW-7 274 10% e12 E3

CW-7 274 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW007274R0KE12 3110-CW007274R0KE12 70P1596
Product Name Res Wirewound 274 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 274 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details