Vishay Precision Group Wirewound Resistors CW00725K00KE12

Description
CW-7 25K 10% E12 e3
Request a Quote Datasheet
Description
CW-7 25K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00725K00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00725K00KE12
Wirewound Resistors 3110-CW00725K00KE12
CW-7 25K 10% E12 e3

CW-7 25K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 25K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00725K00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 25K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00725K00KE12
Res Wirewound 25K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00725K00KE12
Res Wirewound 25K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 25K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 25K 10% E12 E3 Vishay - 70P1564 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 25K 10% E12 E3 Vishay
70P1564
Cw-7 25K 10% E12 E3 Vishay 70P1564
CW-7 25K 10% e12 E3

CW-7 25K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00725K00KE12 CW00725K00KE12 70P1564
Product Name Wirewound Resistors Res Wirewound 25K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 25K 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 25000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - C3A100RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details