Vishay Precision Group Wirewound Resistors CW007223R0KE73

Description
CW-7 223 10% E73 e3
Request a Quote Datasheet
Description
CW-7 223 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007223R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007223R0KE73
Wirewound Resistors 3110-CW007223R0KE73
CW-7 223 10% E73 e3

CW-7 223 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 223 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW007223R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 223 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW007223R0KE73
Res Wirewound 223 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007223R0KE73
Res Wirewound 223 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 223 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 223 10% E73 E3 Vishay - 70P1536 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 223 10% E73 E3 Vishay
70P1536
Cw-7 223 10% E73 E3 Vishay 70P1536
CW-7 223 10% E73 e3

CW-7 223 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW007223R0KE73 CW007223R0KE73 70P1536
Product Name Wirewound Resistors Res Wirewound 223 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 223 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 223 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661749 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers