Vishay Precision Group Wirewound Resistors CW00720R00JB12

Description
CW-7 20 5% B12
Request a Quote Datasheet
Description
CW-7 20 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00720R00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00720R00JB12
Wirewound Resistors 3110-CW00720R00JB12
CW-7 20 5% B12

CW-7 20 5% B12

Supplier's Site Datasheet
Res Wirewound 20 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00720R00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00720R00JB12
Res Wirewound 20 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00720R00JB12
Res Wirewound 20 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 20 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 20 5% B12 Vishay - 28M5319 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 20 5% B12 Vishay
28M5319
Cw-7 20 5% B12 Vishay 28M5319
CW-7 20 5% B12

CW-7 20 5% B12

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00720R00JB12 CW00720R00JB12 28M5319
Product Name Wirewound Resistors Res Wirewound 20 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 20 5% B12 Vishay
Category / Application Industrial
Resistance Range 20 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - A129393-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details