Vishay Precision Group Res Wirewound 1.6K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0071K600JE73

Description
Res Wirewound 1.6K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.6K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.6K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW0071K600JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.6K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW0071K600JE73
Res Wirewound 1.6K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0071K600JE73
Res Wirewound 1.6K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.6K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0071K600JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0071K600JE73
Wirewound Resistors 3110-CW0071K600JE73
CW-7 1.6K 5% E73 e3

CW-7 1.6K 5% E73 e3

Supplier's Site Datasheet
Cw-7 1.6K 5% E73 E3 Vishay - 70P1184 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 1.6K 5% E73 E3 Vishay
70P1184
Cw-7 1.6K 5% E73 E3 Vishay 70P1184
CW-7 1.6K 5% E73 e3

CW-7 1.6K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0071K600JE73 3110-CW0071K600JE73 70P1184
Product Name Res Wirewound 1.6K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 1.6K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details