Vishay Precision Group Res Wirewound 1.1K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0071K100KE73

Description
Res Wirewound 1.1K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.1K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.1K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW0071K100KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW0071K100KE73
Res Wirewound 1.1K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0071K100KE73
Res Wirewound 1.1K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.1K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0071K100KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0071K100KE73
Wirewound Resistors 3110-CW0071K100KE73
CW-7 1.1K 10% E73 e3

CW-7 1.1K 10% E73 e3

Supplier's Site Datasheet
Cw-7 1.1K 10% E73 E3 Vishay - 70P1150 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 1.1K 10% E73 E3 Vishay
70P1150
Cw-7 1.1K 10% E73 E3 Vishay 70P1150
CW-7 1.1K 10% E73 e3

CW-7 1.1K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0071K100KE73 3110-CW0071K100KE73 70P1150
Product Name Res Wirewound 1.1K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 1.1K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 4-2176470-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers