Vishay Precision Group Wirewound Resistors CW00714R10JE12

Description
CW-7 14.1 5% E12 e3
Request a Quote Datasheet
Description
CW-7 14.1 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00714R10JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00714R10JE12
Wirewound Resistors 3110-CW00714R10JE12
CW-7 14.1 5% E12 e3

CW-7 14.1 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 14.1 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00714R10JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14.1 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00714R10JE12
Res Wirewound 14.1 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00714R10JE12
Res Wirewound 14.1 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 14.1 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 14.1 5% E12 E3 Vishay - 70P1337 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 14.1 5% E12 E3 Vishay
70P1337
Cw-7 14.1 5% E12 E3 Vishay 70P1337
CW-7 14.1 5% e12 E3

CW-7 14.1 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00714R10JE12 CW00714R10JE12 70P1337
Product Name Wirewound Resistors Res Wirewound 14.1 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 14.1 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 14.1 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details