Vishay Precision Group Wirewound Resistors CW00713K00JE12

Description
CW-7 13K 5% E12 e3
Request a Quote Datasheet
Description
CW-7 13K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00713K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00713K00JE12
Wirewound Resistors 3110-CW00713K00JE12
CW-7 13K 5% E12 e3

CW-7 13K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 13K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00713K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00713K00JE12
Res Wirewound 13K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00713K00JE12
Res Wirewound 13K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 13K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 13K 5% E12 E3 Vishay - 70P1309 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 13K 5% E12 E3 Vishay
70P1309
Cw-7 13K 5% E12 E3 Vishay 70P1309
CW-7 13K 5% e12 E3

CW-7 13K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00713K00JE12 CW00713K00JE12 70P1309
Product Name Wirewound Resistors Res Wirewound 13K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 13K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 13000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details