Vishay Precision Group Res Wirewound 12.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00712K50JE73

Description
Res Wirewound 12.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 12.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00712K50JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00712K50JE73
Res Wirewound 12.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00712K50JE73
Res Wirewound 12.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 12.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00712K50JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00712K50JE73
Wirewound Resistors 3110-CW00712K50JE73
CW-7 12.5K 5% E73 e3

CW-7 12.5K 5% E73 e3

Supplier's Site Datasheet
Cw-7 12.5K 5% E73 E3 Vishay - 70P1286 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 12.5K 5% E73 E3 Vishay
70P1286
Cw-7 12.5K 5% E73 E3 Vishay 70P1286
CW-7 12.5K 5% E73 e3

CW-7 12.5K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00712K50JE73 3110-CW00712K50JE73 70P1286
Product Name Res Wirewound 12.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 12.5K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C712KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details