Vishay Precision Group Res Wirewound 120 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007120R0JE73

Description
Res Wirewound 120 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 120 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 120 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW007120R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW007120R0JE73
Res Wirewound 120 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007120R0JE73
Res Wirewound 120 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 120 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW007120R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007120R0JE73
Wirewound Resistors 3110-CW007120R0JE73
CW-7 120 5% E73 e3

CW-7 120 5% E73 e3

Supplier's Site Datasheet
Cw-7 120 5% E73 E3 Vishay - 70P1298 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 120 5% E73 E3 Vishay
70P1298
Cw-7 120 5% E73 E3 Vishay 70P1298
CW-7 120 5% E73 e3

CW-7 120 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW007120R0JE73 3110-CW007120R0JE73 70P1298
Product Name Res Wirewound 120 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 120 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through-Hole Resistors - 2176079-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers