Vishay Precision Group Res Wirewound 120 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW007120R0JB12

Description
Res Wirewound 120 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 120 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 120 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW007120R0JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW007120R0JB12
Res Wirewound 120 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW007120R0JB12
Res Wirewound 120 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 120 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW007120R0JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007120R0JB12
Wirewound Resistors 3110-CW007120R0JB12
CW-7 120 5% B12

CW-7 120 5% B12

Supplier's Site Datasheet
Cw-7 120 5% B12 Vishay - 28M5311 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 120 5% B12 Vishay
28M5311
Cw-7 120 5% B12 Vishay 28M5311
CW-7 120 5% B12

CW-7 120 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW007120R0JB12 3110-CW007120R0JB12 28M5311
Product Name Res Wirewound 120 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 120 5% B12 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details