Vishay Precision Group Res Wirewound 820m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R8200KE122

Description
Res Wirewound 820m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 820m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 820m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R8200KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R8200KE122
Res Wirewound 820m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R8200KE122
Res Wirewound 820m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 820m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 .82 10% E12 E3 Vishay - 69P7821 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .82 10% E12 E3 Vishay
69P7821
Cw-5-2 .82 10% E12 E3 Vishay 69P7821
CW-5-2 .82 10% e12 E3

CW-5-2 .82 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R8200KE122 69P7821
Product Name Res Wirewound 820m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-2 .82 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers