Vishay Precision Group Res Wirewound 750m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R7500JE123

Description
Res Wirewound 750m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 750m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 750m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R7500JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R7500JE123
Res Wirewound 750m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R7500JE123
Res Wirewound 750m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 750m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 .75 5% E12 E3 Vishay - 69P7792 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 .75 5% E12 E3 Vishay
69P7792
Cw-5-3 .75 5% E12 E3 Vishay 69P7792
CW-5-3 .75 5% e12 E3

CW-5-3 .75 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R7500JE123 69P7792
Product Name Res Wirewound 750m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-3 .75 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers