Vishay Precision Group Res Wirewound 750m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R7500JE122

Description
Res Wirewound 750m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 750m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 750m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R7500JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R7500JE122
Res Wirewound 750m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R7500JE122
Res Wirewound 750m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 750m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 .75 5% E12 E3 Vishay - 69P7791 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .75 5% E12 E3 Vishay
69P7791
Cw-5-2 .75 5% E12 E3 Vishay 69P7791
CW-5-2 .75 5% e12 E3

CW-5-2 .75 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R7500JE122 69P7791
Product Name Res Wirewound 750m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-2 .75 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details