Vishay Precision Group Res Wirewound 710m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R7100KE123

Description
Res Wirewound 710m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 710m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 710m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R7100KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 710m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R7100KE123
Res Wirewound 710m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R7100KE123
Res Wirewound 710m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 710m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 .71 10% E12 E3 Vishay - 69P7786 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 .71 10% E12 E3 Vishay
69P7786
Cw-5-3 .71 10% E12 E3 Vishay 69P7786
CW-5-3 .71 10% e12 E3

CW-5-3 .71 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R7100KE123 69P7786
Product Name Res Wirewound 710m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-3 .71 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details