Vishay Precision Group Res Wirewound 680m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R6800KE122

Description
Res Wirewound 680m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 680m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 680m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R6800KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R6800KE122
Res Wirewound 680m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R6800KE122
Res Wirewound 680m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 680m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 .68 10% E12 E3 Vishay - 69P7773 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .68 10% E12 E3 Vishay
69P7773
Cw-5-2 .68 10% E12 E3 Vishay 69P7773
CW-5-2 .68 10% e12 E3

CW-5-2 .68 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R6800KE122 69P7773
Product Name Res Wirewound 680m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-2 .68 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details