Vishay Precision Group Res Wirewound 620m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R6200KE732

Description
Res Wirewound 620m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 620m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 620m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R6200KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R6200KE732
Res Wirewound 620m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R6200KE732
Res Wirewound 620m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 620m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 .62 10% E73 E3 Vishay - 69P7763 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .62 10% E73 E3 Vishay
69P7763
Cw-5-2 .62 10% E73 E3 Vishay 69P7763
CW-5-2 .62 10% E73 e3

CW-5-2 .62 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R6200KE732 69P7763
Product Name Res Wirewound 620m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-2 .62 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123533 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details