Vishay Precision Group Wirewound Resistors CW005R6200KB12

Description
CW-5 .62 10% B12
Request a Quote Datasheet
Description
CW-5 .62 10% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005R6200KB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005R6200KB12
Wirewound Resistors 3110-CW005R6200KB12
CW-5 .62 10% B12

CW-5 .62 10% B12

Supplier's Site Datasheet
Res Wirewound 620m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R6200KB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R6200KB12
Res Wirewound 620m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R6200KB12
Res Wirewound 620m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 620m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw, 0.875 X 0.312, 0.62 Ohm, 10% Vishay - 43C7508 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 0.62 Ohm, 10% Vishay
43C7508
Cw, 0.875 X 0.312, 0.62 Ohm, 10% Vishay 43C7508
CW, 0.875 x 0.312", 0.62 Ohm, 10%

CW, 0.875 x 0.312", 0.62 Ohm, 10%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005R6200KB12 CW005R6200KB12 43C7508
Product Name Wirewound Resistors Res Wirewound 620m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw, 0.875 X 0.312, 0.62 Ohm, 10% Vishay
Category / Application Industrial
Resistance Range 0.6200 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 4-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers