Vishay Precision Group Res Wirewound 560m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R5600KE733

Description
Res Wirewound 560m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 560m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 560m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R5600KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R5600KE733
Res Wirewound 560m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R5600KE733
Res Wirewound 560m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 560m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 .56 10% E73 E3 Vishay - 69P7728 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 .56 10% E73 E3 Vishay
69P7728
Cw-5-3 .56 10% E73 E3 Vishay 69P7728
CW-5-3 .56 10% E73 e3

CW-5-3 .56 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R5600KE733 69P7728
Product Name Res Wirewound 560m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-3 .56 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers