Vishay Precision Group Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R5500KE732

Description
Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R5500KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R5500KE732
Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R5500KE732
Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 .55 10% E73 E3 Vishay - 69P7715 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .55 10% E73 E3 Vishay
69P7715
Cw-5-2 .55 10% E73 E3 Vishay 69P7715
CW-5-2 .55 10% E73 e3

CW-5-2 .55 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R5500KE732 69P7715
Product Name Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-2 .55 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A3K6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details