Res Wirewound 500m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW, 0.875 x 0.312", 0.5 Ohm, 10%
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW005R5000KS73 | 3110-CW005R5000KS73 | 43C7495 |
| Product Name | Res Wirewound 500m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R | Wirewound Resistors | Cw, 0.875 X 0.312, 0.5 Ohm, 10% Vishay |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | ThroughHole | ||
| Tolerance | 10 +/- % | 10 +/- % | |
| Temperature Coefficient | 90 ±ppm/°C |