Vishay Precision Group Res Wirewound 500m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R5000JE122

Description
Res Wirewound 500m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 500m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R5000JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R5000JE122
Res Wirewound 500m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R5000JE122
Res Wirewound 500m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 500m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 .5 5% E12 E3 Vishay - 69P7683 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .5 5% E12 E3 Vishay
69P7683
Cw-5-2 .5 5% E12 E3 Vishay 69P7683
CW-5-2 .5 5% e12 E3

CW-5-2 .5 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R5000JE122 69P7683
Product Name Res Wirewound 500m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-2 .5 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers