Vishay Precision Group Res Wirewound 499m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R4990JS73

Description
Res Wirewound 499m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 499m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 499m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R4990JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 499m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R4990JS73
Res Wirewound 499m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R4990JS73
Res Wirewound 499m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 499m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 .499 5% S73 Vishay - 69P7681 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .499 5% S73 Vishay
69P7681
Cw-5 .499 5% S73 Vishay 69P7681
CW-5 .499 5% S73

CW-5 .499 5% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R4990JS73 69P7681
Product Name Res Wirewound 499m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5 .499 5% S73 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details