Vishay Precision Group Res Wirewound 430m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R4300KE122

Description
Res Wirewound 430m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 430m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 430m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R4300KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R4300KE122
Res Wirewound 430m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R4300KE122
Res Wirewound 430m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 430m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 .43 10% E12 E3 Vishay - 69P7653 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .43 10% E12 E3 Vishay
69P7653
Cw-5-2 .43 10% E12 E3 Vishay 69P7653
CW-5-2 .43 10% e12 E3

CW-5-2 .43 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R4300KE122 69P7653
Product Name Res Wirewound 430m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-2 .43 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers