Vishay Precision Group Res Wirewound 430m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R4300JE12

Description
Res Wirewound 430m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 430m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 430m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R4300JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R4300JE12
Res Wirewound 430m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R4300JE12
Res Wirewound 430m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 430m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 .43 5% E12 E3 Vishay - 69P7646 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .43 5% E12 E3 Vishay
69P7646
Cw-5 .43 5% E12 E3 Vishay 69P7646
CW-5 .43 5% e12 E3

CW-5 .43 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R4300JE12 69P7646
Product Name Res Wirewound 430m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5 .43 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details