Vishay Precision Group Wirewound Resistors CW005R3300KE73

Description
CW-5 .33 10% E73 e3
Request a Quote Datasheet
Description
CW-5 .33 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005R3300KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005R3300KE73
Wirewound Resistors 3110-CW005R3300KE73
CW-5 .33 10% E73 e3

CW-5 .33 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 330m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R3300KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R3300KE73
Res Wirewound 330m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R3300KE73
Res Wirewound 330m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 330m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 .33 10% E73 E3 Vishay - 69P7607 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .33 10% E73 E3 Vishay
69P7607
Cw-5 .33 10% E73 E3 Vishay 69P7607
CW-5 .33 10% E73 e3

CW-5 .33 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005R3300KE73 CW005R3300KE73 69P7607
Product Name Wirewound Resistors Res Wirewound 330m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5 .33 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.3300 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details