Vishay Intertechnology, Inc. Res Wirewound 316m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R3160JE732

Description
Res Wirewound 316m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 316m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 316m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R3160JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 316m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R3160JE732
Res Wirewound 316m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R3160JE732
Res Wirewound 316m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 316m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW005R3160JE732
Product Name Res Wirewound 316m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details