Vishay Precision Group Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R2700KE732

Description
Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R2700KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R2700KE732
Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R2700KE732
Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 .27 10% E73 E3 Vishay - 69P7550 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .27 10% E73 E3 Vishay
69P7550
Cw-5-2 .27 10% E73 E3 Vishay 69P7550
CW-5-2 .27 10% E73 e3

CW-5-2 .27 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R2700KE732 69P7550
Product Name Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-2 .27 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123594 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers