Vishay Precision Group Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R2500KE123

Description
Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R2500KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R2500KE123
Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R2500KE123
Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 .25 10% E12 E3 Vishay - 69P7536 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 .25 10% E12 E3 Vishay
69P7536
Cw-5-3 .25 10% E12 E3 Vishay 69P7536
CW-5-3 .25 10% e12 E3

CW-5-3 .25 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R2500KE123 69P7536
Product Name Res Wirewound 250m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-3 .25 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details