Vishay Precision Group Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R2500JE73

Description
Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R2500JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R2500JE73
Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R2500JE73
Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 .25 5% E73 E3 Vishay - 69P7531 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .25 5% E73 E3 Vishay
69P7531
Cw-5 .25 5% E73 E3 Vishay 69P7531
CW-5 .25 5% E73 e3

CW-5 .25 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R2500JE73 69P7531
Product Name Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5 .25 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers