Vishay Precision Group Res Wirewound 240m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R2400KE123

Description
Res Wirewound 240m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 240m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 240m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R2400KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R2400KE123
Res Wirewound 240m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R2400KE123
Res Wirewound 240m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 240m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 .24 10% E12 E3 Vishay - 69P7524 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 .24 10% E12 E3 Vishay
69P7524
Cw-5-3 .24 10% E12 E3 Vishay 69P7524
CW-5-3 .24 10% e12 E3

CW-5-3 .24 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R2400KE123 69P7524
Product Name Res Wirewound 240m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-3 .24 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1879453-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
4 suppliers