Vishay Precision Group Res Wirewound 220m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R2200KE732

Description
Res Wirewound 220m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 220m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R2200KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R2200KE732
Res Wirewound 220m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW005R2200KE732
Res Wirewound 220m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 220m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 .22 10% E73 E3 Vishay - 69P7502 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .22 10% E73 E3 Vishay
69P7502
Cw-5-2 .22 10% E73 E3 Vishay 69P7502
CW-5-2 .22 10% E73 e3

CW-5-2 .22 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R2200KE732 69P7502
Product Name Res Wirewound 220m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-2 .22 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 6-1625963-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers