Vishay Precision Group Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R2000JE122

Description
Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R2000JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R2000JE122
Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R2000JE122
Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 .2 5% E12 E3 Vishay - 69P7482 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .2 5% E12 E3 Vishay
69P7482
Cw-5-2 .2 5% E12 E3 Vishay 69P7482
CW-5-2 .2 5% e12 E3

CW-5-2 .2 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R2000JE122 69P7482
Product Name Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-2 .2 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details