Vishay Intertechnology, Inc. Res Wirewound 180m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R1800JS73

Description
Res Wirewound 180m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 180m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 180m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R1800JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R1800JS73
Res Wirewound 180m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R1800JS73
Res Wirewound 180m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 180m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW005R1800JS73
Product Name Res Wirewound 180m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers