Vishay Precision Group Res Wirewound 167m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R1670JE123

Description
Res Wirewound 167m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 167m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 167m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R1670JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 167m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R1670JE123
Res Wirewound 167m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R1670JE123
Res Wirewound 167m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 167m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 .167 5% E12 E3 Vishay - 69P7459 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 .167 5% E12 E3 Vishay
69P7459
Cw-5-3 .167 5% E12 E3 Vishay 69P7459
CW-5-3 .167 5% e12 E3

CW-5-3 .167 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R1670JE123 69P7459
Product Name Res Wirewound 167m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-3 .167 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers