Res Wirewound 160m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW005R1600KE733 | 69P7456 |
| Product Name | Res Wirewound 160m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R | Cw-5-3 .16 10% E73 E3 Vishay |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 10 +/- % |