Vishay Precision Group Wirewound Resistors CW005R1600KE12

Description
CW-5 .16 10% E12 e3
Request a Quote Datasheet
Description
CW-5 .16 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005R1600KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005R1600KE12
Wirewound Resistors 3110-CW005R1600KE12
CW-5 .16 10% E12 e3

CW-5 .16 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 160m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R1600KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R1600KE12
Res Wirewound 160m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R1600KE12
Res Wirewound 160m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 160m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 .16 10% E12 E3 Vishay - 69P7451 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .16 10% E12 E3 Vishay
69P7451
Cw-5 .16 10% E12 E3 Vishay 69P7451
CW-5 .16 10% e12 E3

CW-5 .16 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005R1600KE12 CW005R1600KE12 69P7451
Product Name Wirewound Resistors Res Wirewound 160m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5 .16 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.1600 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details